Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount SC-70, SOT-323
Manufacturer: ON Semiconductor
Win Source Part Number: 933074-SBAV99RWT1G
Features: Diode Array 1 Pair Series Connection Standard 100 V 215mA (DC) Surface Mount SC-70, SOT-323
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBAV99
Categories: Discrete Semiconductor Products
Case / Package: SC-70-3 (SOT323)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SBAV99RWT1GOSTR, SBAV99RWT1GOSCT, SBAV99RWT1GOSDKR, SBAV99RWT1G-ND
100 V Switching Diode, dual, series (reverse), SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SBAV99RWT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAV99RWT1G can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 100V 215MA SC70-3
DIODE, AEC-Q101, 0.715A, 100V, SOT-323; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):715mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current RoHS Compliant: Yes
DIODE ARRAY GP 100V 215MA SOT323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes | Diode Arrays |
| Product Number | SBAV99RWT1GOSDKR-ND | 933074-SBAV99RWT1G | 286-SBAV99RWT1G | SBAV99RWT1G | 02AC3864 | SBAV99RWT1G |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SBAV99RWT1G | Dual 100 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Aec-Q101, 0.715A, 100V, Sot-323; Diode Configuration Onsemi | Diode Arrays |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| Package | SOT323; SC-70, SOT-323 | SC-70-3 (SOT323) | Tape and Reel | SOT323 | SOT323; SC-70, SOT-323 | |
| Diode Type | Diode Array 1 Pair Series Connection Standard 100 V 215mA (DC) Surface Mount SC-70, SOT-323 | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 0.2150 amps |