onsemi Diode Arrays SBAV99LT3G

Description
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SBAV99LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBAV99LT3GOSCT-ND
Diode Arrays SBAV99LT3GOSCT-ND
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SBAV99LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBAV99LT3GOSTR-ND
Diode Arrays SBAV99LT3GOSTR-ND
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SBAV99LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBAV99LT3G - 893628-SBAV99LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBAV99LT3G
893628-SBAV99LT3G
Diodes, Rectifiers - Arrays - SBAV99LT3G 893628-SBAV99LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 893628-SBAV99LT3G Features: Diode Array 1 Pair Series Connection Standard 100 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SBAV99 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: SBAV99LT3GOSDKR, SBAV99LT3G-ND, SBAV99LT3GOSCT, SBAV99LT3GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 893628-SBAV99LT3G
Features: Diode Array 1 Pair Series Connection Standard 100 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBAV99
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SBAV99LT3GOSDKR, SBAV99LT3G-ND, SBAV99LT3GOSCT, SBAV99LT3GOSTR

Buy Now Datasheet
Singapore, Singapore
Dual 100 V SOT-23 Diode and Rectifier
286-SBAV99LT3G
Dual 100 V SOT-23 Diode and Rectifier 286-SBAV99LT3G
100 V Switching Diode, dual, series, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SBAV99LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAV99LT3G can be used for catalog matching and distributor lookup.

100 V Switching Diode, dual, series, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SBAV99LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAV99LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi - 42AC1840 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi
42AC1840
Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi 42AC1840
DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):215mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Diode Case Style:SOT-23 RoHS Compliant: Yes

DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):215mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site
Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi - 74AC1904 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi
74AC1904
Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi 74AC1904
DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):215mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current IfsmRoHS Compliant: Yes

DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):215mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current IfsmRoHS Compliant: Yes

Supplier's Site
Diode Arrays - SBAV99LT3G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBAV99LT3G
Diode Arrays SBAV99LT3G
DIODE ARRAY GP 100V 215MA SOT23

DIODE ARRAY GP 100V 215MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBAV99LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBAV99LT3G
Discrete Semiconductor Products - Diodes - Rectifiers SBAV99LT3G
DIODE ARRAY GP 100V 215MA SOT23

DIODE ARRAY GP 100V 215MA SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Diodes Diodes Diode Arrays Rectifiers
Product Number SBAV99LT3GOSCT-ND 893628-SBAV99LT3G 286-SBAV99LT3G 42AC1840 74AC1904 SBAV99LT3G SBAV99LT3G
Product Name Diode Arrays Diodes, Rectifiers - Arrays - SBAV99LT3G Dual 100 V SOT-23 Diode and Rectifier Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS
IO 0.2150 amps
Unlock Full Specs
to access all available technical data