onsemi 100V 215MA SOT23 Diode and Rectifier SBAV99LT3

Description
DIODE ARRAY GP 100V 215MA SOT23 Product overview: SBAV99LT3 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 215MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 215MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAV99LT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 100V 215MA SOT23 Product overview: SBAV99LT3 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 215MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 215MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAV99LT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 215MA SOT23 Diode and Rectifier - 286-SBAV99LT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 215MA SOT23 Diode and Rectifier
286-SBAV99LT3
100V 215MA SOT23 Diode and Rectifier 286-SBAV99LT3
DIODE ARRAY GP 100V 215MA SOT23 Product overview: SBAV99LT3 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 215MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 215MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAV99LT3 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 100V 215MA SOT23 Product overview: SBAV99LT3 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 215MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 215MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAV99LT3 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - SBAV99LT3 - 064041-SBAV99LT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBAV99LT3
064041-SBAV99LT3
Diodes, Rectifiers - Arrays - SBAV99LT3 064041-SBAV99LT3
Manufacturer: ON Semiconductor Win Source Part Number: 064041-SBAV99LT3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 2.5μA @ 70V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 215mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 064041-SBAV99LT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 215mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-SBAV99LT3 064041-SBAV99LT3
Product Name 100V 215MA SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - SBAV99LT3
Package Reel - TR SOT23; SOT-23-3
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data