Manufacturer: ON Semiconductor
Win Source Part Number: 720274-SBAV70WT1G
Packaging: Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Reverse Recovery Time (trr): 6ns
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAV70W
Categories: Discrete Semiconductor Products
Supplier Device Package: SC-70-3 (SOT323)
Manufacturer Package: SC-70, SOT-323
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): BAV 70W E6433XT; BAV 70W E6433; BAV170W_R2_00001;
Introduction Date: February 05, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA
Current - Reverse Leakage at Vr: 1μA at 100V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 720274-SBAV70WT1G |
| Product Name | Electronic Surplus - SBAV70WT1G |