onsemi Automotive 0.2A SOT-23 Diode and Rectifier SBAV70LT1G

Description
Rectifier Diode Small Signal Switching 0.2A 6ns Automotive 3-Pin SOT-23 T/R Product overview: SBAV70LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAV70LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode Small Signal Switching 0.2A 6ns Automotive 3-Pin SOT-23 T/R Product overview: SBAV70LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAV70LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.2A SOT-23 Diode and Rectifier
286-SBAV70LT1G
Automotive 0.2A SOT-23 Diode and Rectifier 286-SBAV70LT1G
Rectifier Diode Small Signal Switching 0.2A 6ns Automotive 3-Pin SOT-23 T/R Product overview: SBAV70LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAV70LT1G can be used for catalog matching and distributor lookup.

Rectifier Diode Small Signal Switching 0.2A 6ns Automotive 3-Pin SOT-23 T/R Product overview: SBAV70LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAV70LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBAV70LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBAV70LT1GOSTR-ND
Diode Arrays SBAV70LT1GOSTR-ND
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SBAV70LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SBAV70LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBAV70LT1GOSCT-ND
Diode Arrays SBAV70LT1GOSCT-ND
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBAV70LT1G - 028038-SBAV70LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBAV70LT1G
028038-SBAV70LT1G
Diodes, Rectifiers - Arrays - SBAV70LT1G 028038-SBAV70LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 028038-SBAV70LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 100μA @ 70V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Alternative Parts (Cross-Reference): BAV70LT1G; BAV70L; SBAV70LT3G; SBAV70LT1G; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 028038-SBAV70LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 100μA @ 70V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): BAV70LT1G; BAV70L; SBAV70LT3G; SBAV70LT1G;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diodes >> Diodes - General Purpose - SBAV70LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
SBAV70LT1G
Diodes >> Diodes - General Purpose SBAV70LT1G
Dual Common Cathode 200mA 1.25V@150mA 100V SOT-23 Diodes - General Purpose ROHS

Dual Common Cathode 200mA 1.25V@150mA 100V SOT-23 Diodes - General Purpose ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBAV70LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBAV70LT1G
Discrete Semiconductor Products - Diodes - Rectifiers SBAV70LT1G
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site
Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi - 13AC6235 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi
13AC6235
Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi 13AC6235
DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:31A RoHS Compliant: Yes

DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:31A RoHS Compliant: Yes

Supplier's Site
Diode Arrays - SBAV70LT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBAV70LT1G
Diode Arrays SBAV70LT1G
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays General Purpose Diodes Rectifiers Diodes Diode Arrays
Product Number 286-SBAV70LT1G SBAV70LT1GOSTR-ND 028038-SBAV70LT1G SBAV70LT1G SBAV70LT1G 13AC6235 SBAV70LT1G
Product Name Automotive 0.2A SOT-23 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - SBAV70LT1G Diodes >> Diodes - General Purpose Discrete Semiconductor Products - Diodes - Rectifiers Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi Diode Arrays
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode Common Catode
Unlock Full Specs
to access all available technical data