70 V Switching Diode, dual, series, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SBAV199LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAV199LT3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 933073-SBAV199LT3G
Features: Diode Array 1 Pair Series Connection Standard 70 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBAV199
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SBAV199LT3GOSTR, SBAV199LT3GOSCT, SBAV199LT3G-ND, SBAV199LT3GOSDKR
Diode Array 1 Pair Series Connection Standard 70V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 70V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 70V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 70V 215MA SOT23-3
DIODE ARRAY GP 70V 215MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-SBAV199LT3G | 933073-SBAV199LT3G | SBAV199LT3GOSTR-ND | SBAV199LT3G | SBAV199LT3G |
| Product Name | Dual 70 V SOT-23 Diode and Rectifier | Diodes, Rectifiers - Arrays - SBAV199LT3G | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOT23; SOT-23-3 (TO-236) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| RoHS Compliant | RoHS | ||||
| IO | 0.2150 amps | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Diode Array 1 Pair Series Connection Standard 70 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 |