onsemi Diode Arrays SBAV199LT1G

Description
Diode Array 1 Pair Series Connection Standard 70V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 70V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SBAV199LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 70V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 70V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SBAV199LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 70V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 70V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SBAV199LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 70V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 70V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBAV199LT1G - 1246535-SBAV199LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBAV199LT1G
1246535-SBAV199LT1G
Diodes, Rectifiers - Arrays - SBAV199LT1G 1246535-SBAV199LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1246535-SBAV199LT1G Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 3μs Current - Reverse Leakage @ Vr: 5nA @ 70V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 215mA (DC) Family Name: SBAV199L Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-23-3 (TO-236) Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 150mA Voltage - DC Reverse (Vr) (Maximum): 70V Alternative Parts (Cross-Reference): DA204K; DA204K-T147; DA204KT146; Introduction Date: February 05, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1246535-SBAV199LT1G
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5nA @ 70V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 215mA (DC)
Family Name: SBAV199L
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-23-3 (TO-236)
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 150mA
Voltage - DC Reverse (Vr) (Maximum): 70V
Alternative Parts (Cross-Reference): DA204K; DA204K-T147; DA204KT146;
Introduction Date: February 05, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 70 V SOT-23 Diode and Rectifier
286-SBAV199LT1G
Dual 70 V SOT-23 Diode and Rectifier 286-SBAV199LT1G
70 V Switching Diode, dual, series, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBAV199LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAV199LT1G can be used for catalog matching and distributor lookup.

70 V Switching Diode, dual, series, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBAV199LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAV199LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBAV199LT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBAV199LT1G
Diode Arrays SBAV199LT1G
DIODE ARRAY GP 70V 215MA SOT23-3

DIODE ARRAY GP 70V 215MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBAV199LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBAV199LT1G
Discrete Semiconductor Products - Diodes - Rectifiers SBAV199LT1G
DIODE ARRAY GP 70V 215MA SOT23-3

DIODE ARRAY GP 70V 215MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number SBAV199LT1GOSDKR-ND 1246535-SBAV199LT1G 286-SBAV199LT1G SBAV199LT1G SBAV199LT1G
Product Name Diode Arrays Diodes, Rectifiers - Arrays - SBAV199LT1G Dual 70 V SOT-23 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts
VR 70 volts 70 volts
Unlock Full Specs
to access all available technical data