200 mA, 30 V, Schottky Barrier Diode, 3000-REEL Product overview: SBAT54T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAT54T1G can be used for catalog matching and distributor lookup.
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123
Schottky Diodes & Rectifiers SS SOD123 SHKY DIO 30V
DIODE SCHOTTKY 30V 200MA SOD123
DIODE, SCHOTTKY, AEC-Q101, 30V, SOD-123; Diode Configuration:Single
DIODE SCHOTTKY 30V 200MA SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SBAT54T1G | SBAT54T1GOSDKR-ND | SBAT54T1G | SBAT54T1G | 50AC7280 | SBAT54T1G |
| Product Name | Schottky 200 mA 30 V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Diode, Schottky, Aec-Q101, 30V, Sod-123; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 0.2000 amps | |||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |