onsemi Diodes, Rectifiers - Arrays - SBAT54SLT1G SBAT54SLT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1246534-SBAT54SLT1G Series: Automotive Packaging: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Diode Type: Schottky Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: SBAT54SL Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-23-3 (TO-236) Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 100mA Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): SBAT54ALT1; SBAT54ALT3; BAT54ALT1G; Introduction Date: October 21, 1997 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1246534-SBAT54SLT1G Series: Automotive Packaging: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Diode Type: Schottky Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: SBAT54SL Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-23-3 (TO-236) Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 100mA Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): SBAT54ALT1; SBAT54ALT3; BAT54ALT1G; Introduction Date: October 21, 1997 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBAT54SLT1G - 1246534-SBAT54SLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBAT54SLT1G
1246534-SBAT54SLT1G
Diodes, Rectifiers - Arrays - SBAT54SLT1G 1246534-SBAT54SLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1246534-SBAT54SLT1G Series: Automotive Packaging: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Diode Type: Schottky Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: SBAT54SL Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-23-3 (TO-236) Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 100mA Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): SBAT54ALT1; SBAT54ALT3; BAT54ALT1G; Introduction Date: October 21, 1997 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1246534-SBAT54SLT1G
Series: Automotive
Packaging: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Diode Type: Schottky
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: SBAT54SL
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-23-3 (TO-236)
Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 100mA
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): SBAT54ALT1; SBAT54ALT3; BAT54ALT1G;
Introduction Date: October 21, 1997
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - SBAT54SLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SBAT54SLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SBAT54SLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 200mA 30V Diode and Rectifier
286-SBAT54SLT1G
Dual Schottky 200mA 30V Diode and Rectifier 286-SBAT54SLT1G
200mA 30V Schottky Diode, Dual Series, SOT-23-3 Product overview: SBAT54SLT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200mA, 30V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200mA, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAT54SLT1G can be used for catalog matching and distributor lookup.

200mA 30V Schottky Diode, Dual Series, SOT-23-3 Product overview: SBAT54SLT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200mA, 30V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200mA, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAT54SLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBAT54SLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBAT54SLT1G
Discrete Semiconductor Products - Diodes - Rectifiers SBAT54SLT1G
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBAT54SLT1G
Schottky Diodes & Rectifiers SBAT54SLT1G
Schottky Diodes & Rectifiers SS SHKY DIO SPCL TR

Schottky Diodes & Rectifiers SS SHKY DIO SPCL TR

Buy Now
Schottky Diode, Aec-Q101, 30V, Sot-23; Diode Configuration Onsemi - 02AC3863 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, Aec-Q101, 30V, Sot-23; Diode Configuration Onsemi
02AC3863
Schottky Diode, Aec-Q101, 30V, Sot-23; Diode Configuration Onsemi 02AC3863
SCHOTTKY DIODE, AEC-Q101, 30V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, AEC-Q101, 30V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Diode Arrays - SBAT54SLT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBAT54SLT1G
Diode Arrays SBAT54SLT1G
DIODE ARRAY SCHOTTKY 30V SOT23-3

DIODE ARRAY SCHOTTKY 30V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes Schottky Diodes Diode Arrays
Product Number 1246534-SBAT54SLT1G SBAT54SLT1GOSTR-ND 286-SBAT54SLT1G SBAT54SLT1G SBAT54SLT1G 02AC3863 SBAT54SLT1G
Product Name Diodes, Rectifiers - Arrays - SBAT54SLT1G Diode Arrays Dual Schottky 200mA 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Diode, Aec-Q101, 30V, Sot-23; Diode Configuration Onsemi Diode Arrays
Diode Type Schottky; Schottky Schottky
VF 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts
VR 30 volts 30 volts
IR 0.0020 mA 0.0020 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data