onsemi Dual Schottky 200 mA 30 V Diode and Rectifier SBAT54CWT3G

Description
200 mA, 30 V, Dual Schottky Diode, Common Cathode, 10000-REEL Product overview: SBAT54CWT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 mA, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAT54CWT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200 mA, 30 V, Dual Schottky Diode, Common Cathode, 10000-REEL Product overview: SBAT54CWT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 mA, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAT54CWT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 200 mA 30 V Diode and Rectifier
286-SBAT54CWT3G
Dual Schottky 200 mA 30 V Diode and Rectifier 286-SBAT54CWT3G
200 mA, 30 V, Dual Schottky Diode, Common Cathode, 10000-REEL Product overview: SBAT54CWT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 mA, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAT54CWT3G can be used for catalog matching and distributor lookup.

200 mA, 30 V, Dual Schottky Diode, Common Cathode, 10000-REEL Product overview: SBAT54CWT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 mA, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAT54CWT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283007-SBAT54CWT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283007-SBAT54CWT3G
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283007-SBAT54CWT3G
Win Source Part Number: 1283007-SBAT54CWT3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 2 µA @ 25 V Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Package / Case: SC-70, SOT-323 Supplier Device Package: SC-70-3 (SOT323) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Base Product Number: SBAT54

Win Source Part Number: 1283007-SBAT54CWT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3 (SOT323)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Base Product Number: SBAT54

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBAT54CWT3G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBAT54CWT3G
Discrete Semiconductor Products - Diodes - Rectifiers SBAT54CWT3G
DIODE ARR SCHOT 30V 200MA SC70-3

DIODE ARR SCHOT 30V 200MA SC70-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBAT54CWT3G
Schottky Diodes & Rectifiers SBAT54CWT3G
Schottky Diodes & Rectifiers SS SC70 DUAL COMM CATH

Schottky Diodes & Rectifiers SS SC70 DUAL COMM CATH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number 286-SBAT54CWT3G 1283007-SBAT54CWT3G SBAT54CWT3G SBAT54CWT3G
Product Name Dual Schottky 200 mA 30 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Diode Type Schottky; Schottky
VF 0.8000 volts 0.8000 volts
VR 30 volts
Unlock Full Specs
to access all available technical data