Manufacturer: ON Semiconductor
Win Source Part Number: 893625-SBAT54CWT1G
Features: Diode Array 1 Pair Common Cathode Schottky 30 V 200mA (DC) Surface Mount SC-70, SOT-323
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBAT54
Categories: Discrete Semiconductor Products
Case / Package: SC-70-3 (SOT323)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SBAT54CWT1GOSCT, SBAT54CWT1G-ND, SBAT54CWT1GOSTR, SBAT54CWT1GOSDKR
Dual Schottky Diode, 200mA, 30V, Common Cathode, SOT-323 Product overview: SBAT54CWT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200mA, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAT54CWT1G can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
DIODE ARR SCHOT 30V 200MA SC70-3
Schottky Diodes & Rectifiers SS DUAL COMM CATH
DIODE ARRAY SCHOTTKY 30V SOT323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | 893625-SBAT54CWT1G | 286-SBAT54CWT1G | SBAT54CWT1GOSCT-ND | SBAT54CWT1G | SBAT54CWT1G | SBAT54CWT1G |
| Product Name | Diodes, Rectifiers - Arrays - SBAT54CWT1G | Dual Schottky 200mA 30V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 30 V 200mA (DC) Surface Mount SC-70, SOT-323 | Schottky | ||||
| Package | SC-70-3 (SOT323) | Tape and Reel | SOT323; SC-70, SOT-323 | SOT323 | SOT323; SC-70, SOT-323 | |
| RoHS Compliant | RoHS | |||||
| IO | 0.2000 amps | |||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |