DIODE ARRAY SCHOT 30V 200MA SC75
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-75, SOT-416
DIODE ARRAY SCHOT 30V 200MA SC75
Schottky Diodes & Rectifiers SC-75 DUAL COMMON CATHODE
DIODE ARRAY SCHOTTKY 30V SC75
DIODE ARR SCHOTT 30V 200MA SC75
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 488-SBAT54CTT1GCT-ND | SBAT54CTT1G | SBAT54CTT1G | SBAT54CTT1G |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||
| Tj | -55 to 125 C (-67 to 257 F) | |||
| Package | SOT416; SC-75, SOT-416 | SC-75 | SOT416; SC-75, SOT-416 | |
| Diode Type | Schottky |