onsemi Diodes, Rectifiers - Arrays - SBAS70-04LT1G SBAS70-04LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 800732-SBAS70-04LT1G Packaging: Reel Mounting Style: SMD Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100mA (DC) Supplier Device Package: SOT-23-3 (TO-236) Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - DC Reverse (Vr) (Maximum): 70V Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 15mA Current - Reverse Leakage at Vr: 10μA at 70V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 800732-SBAS70-04LT1G Packaging: Reel Mounting Style: SMD Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100mA (DC) Supplier Device Package: SOT-23-3 (TO-236) Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - DC Reverse (Vr) (Maximum): 70V Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 15mA Current - Reverse Leakage at Vr: 10μA at 70V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBAS70-04LT1G - 800732-SBAS70-04LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBAS70-04LT1G
800732-SBAS70-04LT1G
Diodes, Rectifiers - Arrays - SBAS70-04LT1G 800732-SBAS70-04LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 800732-SBAS70-04LT1G Packaging: Reel Mounting Style: SMD Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100mA (DC) Supplier Device Package: SOT-23-3 (TO-236) Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - DC Reverse (Vr) (Maximum): 70V Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 15mA Current - Reverse Leakage at Vr: 10μA at 70V

Manufacturer: ON Semiconductor
Win Source Part Number: 800732-SBAS70-04LT1G
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Supplier Device Package: SOT-23-3 (TO-236)
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 70V
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 15mA
Current - Reverse Leakage at Vr: 10μA at 70V

Buy Now
Singapore, Singapore
Dual Schottky 70V 70mA Diode and Rectifier
286-SBAS70-04LT1G
Dual Schottky 70V 70mA Diode and Rectifier 286-SBAS70-04LT1G
70V 70mA Schottky Rectifier Diode, Dual, SOT-23 Product overview: SBAS70-04LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 70V, 70mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70V, 70mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAS70-04LT1G can be used for catalog matching and distributor lookup.

70V 70mA Schottky Rectifier Diode, Dual, SOT-23 Product overview: SBAS70-04LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 70V, 70mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70V, 70mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAS70-04LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBAS70-04LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SBAS70-04LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SBAS70-04LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SBAS70-04LT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBAS70-04LT1G
Diode Arrays SBAS70-04LT1G
DIODE SCHOTTKY 70V DUAL SOT23

DIODE SCHOTTKY 70V DUAL SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBAS70-04LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBAS70-04LT1G
Discrete Semiconductor Products - Diodes - Rectifiers SBAS70-04LT1G
DIODE ARR SCHOTT 70V 100MA SOT23

DIODE ARR SCHOTT 70V 100MA SOT23

Supplier's Site
Diode, Schottky, Aec-Q101, 70V, Sot-23; Diode Configuration Onsemi - 13AC6232 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 70V, Sot-23; Diode Configuration Onsemi
13AC6232
Diode, Schottky, Aec-Q101, 70V, Sot-23; Diode Configuration Onsemi 13AC6232
DIODE, SCHOTTKY, AEC-Q101, 70V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):-; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 70V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):-; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, Aec-Q101, 70V, Sot-23; Diode Configuration Onsemi - 13AC3957 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 70V, Sot-23; Diode Configuration Onsemi
13AC3957
Diode, Schottky, Aec-Q101, 70V, Sot-23; Diode Configuration Onsemi 13AC3957
DIODE, SCHOTTKY, AEC-Q101, 70V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):-; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 70V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):-; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBAS70-04LT1G
Schottky Diodes & Rectifiers SBAS70-04LT1G
Schottky Diodes & Rectifiers SS SOT23 SHKY DIO 70

Schottky Diodes & Rectifiers SS SOT23 SHKY DIO 70

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 800732-SBAS70-04LT1G 286-SBAS70-04LT1G SBAS70-04LT1GOSDKR-ND SBAS70-04LT1G SBAS70-04LT1G 13AC6232 13AC3957 SBAS70-04LT1G
Product Name Diodes, Rectifiers - Arrays - SBAS70-04LT1G Dual Schottky 70V 70mA Diode and Rectifier Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, Aec-Q101, 70V, Sot-23; Diode Configuration Onsemi Diode, Schottky, Aec-Q101, 70V, Sot-23; Diode Configuration Onsemi Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky
VF 1 volts 1 volts 1 volts 1 volts 1 volts
VR 70 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data