onsemi Schottky 120 mA 40 V SOT-23 Diode and Rectifier SBAS40LT1G

Description
120 mA, 40 V, Schottky Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBAS40LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120 mA, 40 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120 mA, 40 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAS40LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120 mA, 40 V, Schottky Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBAS40LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120 mA, 40 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120 mA, 40 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAS40LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 120 mA 40 V SOT-23 Diode and Rectifier
280-SBAS40LT1G
Schottky 120 mA 40 V SOT-23 Diode and Rectifier 280-SBAS40LT1G
120 mA, 40 V, Schottky Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBAS40LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120 mA, 40 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120 mA, 40 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAS40LT1G can be used for catalog matching and distributor lookup.

120 mA, 40 V, Schottky Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBAS40LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120 mA, 40 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120 mA, 40 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAS40LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBAS40LT1G - 893624-SBAS40LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBAS40LT1G
893624-SBAS40LT1G
Diodes, Rectifiers - Single - SBAS40LT1G 893624-SBAS40LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 893624-SBAS40LT1G Features: Diode Schottky 40 V 120mA (DC) Surface Mount SOT-23-3 (TO-236) Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SBAS40 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: SBAS40LT1GOSCT, SBAS40LT1G-ND, SBAS40LT1GOSDKR, SBAS40LT1GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 893624-SBAS40LT1G
Features: Diode Schottky 40 V 120mA (DC) Surface Mount SOT-23-3 (TO-236)
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBAS40
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SBAS40LT1GOSCT, SBAS40LT1G-ND, SBAS40LT1GOSDKR, SBAS40LT1GOSTR

Buy Now Datasheet
Single Diodes - SBAS40LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBAS40LT1GOSCT-ND
Single Diodes SBAS40LT1GOSCT-ND
Diode Schottky 40V 120mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Schottky 40V 120mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - SBAS40LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBAS40LT1GOSDKR-ND
Single Diodes SBAS40LT1GOSDKR-ND
Diode Schottky 40V 120mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Schottky 40V 120mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - SBAS40LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBAS40LT1GOSTR-ND
Single Diodes SBAS40LT1GOSTR-ND
Diode Schottky 40V 120mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Schottky 40V 120mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBAS40LT1G
Schottky Diodes & Rectifiers SBAS40LT1G
Schottky Diodes & Rectifiers SS SHKY DIO 40V TR

Schottky Diodes & Rectifiers SS SHKY DIO 40V TR

Buy Now Datasheet
Single Diodes - SBAS40LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBAS40LT1G
Single Diodes SBAS40LT1G
DIODE SCHOTTKY 40V 120MA SOT23-3

DIODE SCHOTTKY 40V 120MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBAS40LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBAS40LT1G
Discrete Semiconductor Products - Diodes - Rectifiers SBAS40LT1G
DIODE SCHOTTKY 40V 120MA SOT23-3

DIODE SCHOTTKY 40V 120MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SBAS40LT1G 893624-SBAS40LT1G SBAS40LT1GOSCT-ND SBAS40LT1G SBAS40LT1G SBAS40LT1G
Product Name Schottky 120 mA 40 V SOT-23 Diode and Rectifier Diodes, Rectifiers - Single - SBAS40LT1G Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT23; SOT-23-3 (TO-236) SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
RoHS Compliant RoHS
IO 0.1200 amps
Unlock Full Specs
to access all available technical data