Manufacturer: ON Semiconductor
Win Source Part Number: 098774-SBAS21LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): BAS21LT1G; SBAS21LT1G; BAS21-B0 RFG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Diode Standard 250V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Diode Standard 250V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Diode Standard 250V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
250 V Switching Diode, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SBAS21LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAS21LT3G can be used for catalog matching and distributor lookup.
DIODE GP 250V 200MA SOT23-3
250V 300mW Single 1.25V@200mA 50ns 200mA SOT-23 Switching Diode ROHS
DIODE GP 250V 200MA SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 098774-SBAS21LT3G | SBAS21LT3GOSTR-ND | 280-SBAS21LT3G | SBAS21LT3G | SBAS21LT3G | SBAS21LT3G |
| Product Name | Diodes, Rectifiers - Single - SBAS21LT3G | Single Diodes | 250 V SOT-23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Switching Diode | Single Diodes |
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 250 volts | 250 volts | 250 volts | |||
| IR | 1.00E-4 mA | 1.00E-4 mA | ||||
| trr | 50 ns | 50 ns | 50 ns |