onsemi 250 V SOT-23 Diode and Rectifier SBAS21LT1G

Description
250 V Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBAS21LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAS21LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
250 V Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBAS21LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAS21LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250 V SOT-23 Diode and Rectifier
280-SBAS21LT1G
250 V SOT-23 Diode and Rectifier 280-SBAS21LT1G
250 V Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBAS21LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAS21LT1G can be used for catalog matching and distributor lookup.

250 V Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBAS21LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAS21LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 7815149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7815149
Switching Diodes 7815149
Diode Signal Switching 250V 200mA SOT23

Diode Signal Switching 250V 200mA SOT23

Supplier's Site
Switching Diodes - 7815149P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7815149P
Switching Diodes 7815149P
Diode Signal Switching 250V 200mA SOT23

Diode Signal Switching 250V 200mA SOT23

Supplier's Site
Switching Diodes - 1454132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1454132
Switching Diodes 1454132
Diode Signal Switching 250V 200mA SOT23

Diode Signal Switching 250V 200mA SOT23

Supplier's Site
Single Diodes - SBAS21LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBAS21LT1GOSDKR-ND
Single Diodes SBAS21LT1GOSDKR-ND
Diode Standard 250V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 250V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - SBAS21LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBAS21LT1GOSTR-ND
Single Diodes SBAS21LT1GOSTR-ND
Diode Standard 250V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 250V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - SBAS21LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBAS21LT1GOSCT-ND
Single Diodes SBAS21LT1GOSCT-ND
Diode Standard 250V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 250V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes, Rectifiers - Single - SBAS21LT1G - 115036-SBAS21LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBAS21LT1G
115036-SBAS21LT1G
Diodes, Rectifiers - Single - SBAS21LT1G 115036-SBAS21LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 115036-SBAS21LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 250V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 200V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Alternative Parts (Cross-Reference): BAS21LT1G; SBAS21LT3G; SBAS21LT1G; BAS21-B0 RFG; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 115036-SBAS21LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Alternative Parts (Cross-Reference): BAS21LT1G; SBAS21LT3G; SBAS21LT1G; BAS21-B0 RFG;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - SBAS21LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBAS21LT1G
Single Diodes SBAS21LT1G
DIODE GP 250V 200MA SOT23-3

DIODE GP 250V 200MA SOT23-3

Supplier's Site Datasheet
Diodes >> Diodes - General Purpose - SBAS21LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
SBAS21LT1G
Diodes >> Diodes - General Purpose SBAS21LT1G
Single 200mA 250V 1.25V@200mA SOT-23 Diodes - General Purpose ROHS

Single 200mA 250V 1.25V@200mA SOT-23 Diodes - General Purpose ROHS

Supplier's Site Datasheet
Sw Diode, Aec-Q101, 250V, 0.2A, Sot-23; Diode Configuration Onsemi - 81Y7233 - Newark, An Avnet Company
Chicago, IL, United States
Sw Diode, Aec-Q101, 250V, 0.2A, Sot-23; Diode Configuration Onsemi
81Y7233
Sw Diode, Aec-Q101, 250V, 0.2A, Sot-23; Diode Configuration Onsemi 81Y7233
SW DIODE, AEC-Q101, 250V, 0.2A, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA RoHS Compliant: Yes

SW DIODE, AEC-Q101, 250V, 0.2A, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sw Diode, Aec-Q101, 250V, 0.2A, Sot-23; Diode Configuration Onsemi - 85AC2150 - Newark, An Avnet Company
Chicago, IL, United States
Sw Diode, Aec-Q101, 250V, 0.2A, Sot-23; Diode Configuration Onsemi
85AC2150
Sw Diode, Aec-Q101, 250V, 0.2A, Sot-23; Diode Configuration Onsemi 85AC2150
SW DIODE, AEC-Q101, 250V, 0.2A, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

SW DIODE, AEC-Q101, 250V, 0.2A, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBAS21LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBAS21LT1G
Discrete Semiconductor Products - Diodes - Rectifiers SBAS21LT1G
DIODE GP 250V 200MA SOT23-3

DIODE GP 250V 200MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes Diodes General Purpose Diodes Diodes Diodes Rectifiers
Product Number 280-SBAS21LT1G 7815149 SBAS21LT1GOSDKR-ND 115036-SBAS21LT1G SBAS21LT1G SBAS21LT1G 81Y7233 85AC2150 SBAS21LT1G
Product Name 250 V SOT-23 Diode and Rectifier Switching Diodes Single Diodes Diodes, Rectifiers - Single - SBAS21LT1G Single Diodes Diodes >> Diodes - General Purpose Sw Diode, Aec-Q101, 250V, 0.2A, Sot-23; Diode Configuration Onsemi Sw Diode, Aec-Q101, 250V, 0.2A, Sot-23; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT23 SOT23
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Applications Switching
Unlock Full Specs
to access all available technical data