onsemi 250 V 88A Diode and Rectifier SBAS21DW5T1G

Description
250 V Switching Diode, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: SBAS21DW5T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 88A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, 88A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAS21DW5T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
250 V Switching Diode, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: SBAS21DW5T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 88A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, 88A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAS21DW5T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250 V 88A Diode and Rectifier
286-SBAS21DW5T1G
250 V 88A Diode and Rectifier 286-SBAS21DW5T1G
250 V Switching Diode, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: SBAS21DW5T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 88A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, 88A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAS21DW5T1G can be used for catalog matching and distributor lookup.

250 V Switching Diode, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: SBAS21DW5T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 88A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, 88A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAS21DW5T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBAS21DW5T1G - 893623-SBAS21DW5T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBAS21DW5T1G
893623-SBAS21DW5T1G
Diodes, Rectifiers - Arrays - SBAS21DW5T1G 893623-SBAS21DW5T1G
Manufacturer: ON Semiconductor Win Source Part Number: 893623-SBAS21DW5T1G Features: Diode Array 2 Independent Standard 250 V 200mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353 Speed: Small Signal =< 200mA (Io), Any Speed Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: SBAS21 Categories: Discrete Semiconductor Products Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: SBAS21DW5T1GOSTR, SBAS21DW5T1GOSCT, SBAS21DW5T1G-ND, SBAS21DW5T1GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 893623-SBAS21DW5T1G
Features: Diode Array 2 Independent Standard 250 V 200mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBAS21
Categories: Discrete Semiconductor Products
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SBAS21DW5T1GOSTR, SBAS21DW5T1GOSCT, SBAS21DW5T1G-ND, SBAS21DW5T1GOSDKR

Buy Now Datasheet
Diode Arrays - SBAS21DW5T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 250V 200mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353

Diode Array 2 Independent Standard 250V 200mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Diode Arrays - SBAS21DW5T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 250V 200mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353

Diode Array 2 Independent Standard 250V 200mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Diode Arrays - SBAS21DW5T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 250V 200mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353

Diode Array 2 Independent Standard 250V 200mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Diodes >> Switching Diode - SBAS21DW5T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
SBAS21DW5T1G
Diodes >> Switching Diode SBAS21DW5T1G
250V 2 Independent 1.25V@200mA 200mA SC-88A-5 Switching Diode ROHS

250V 2 Independent 1.25V@200mA 200mA SC-88A-5 Switching Diode ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBAS21DW5T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBAS21DW5T1G
Discrete Semiconductor Products - Diodes - Rectifiers SBAS21DW5T1G
DIODE ARRAY GP 250V 200MA SC88A

DIODE ARRAY GP 250V 200MA SC88A

Supplier's Site
Diode Arrays - SBAS21DW5T1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBAS21DW5T1G
Diode Arrays SBAS21DW5T1G
DIODE ARRAY GP 250V 200MA SC88A

DIODE ARRAY GP 250V 200MA SC88A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Diodes Rectifiers Diode Arrays
Product Number 286-SBAS21DW5T1G 893623-SBAS21DW5T1G SBAS21DW5T1GOSTR-ND SBAS21DW5T1G SBAS21DW5T1G SBAS21DW5T1G
Product Name 250 V 88A Diode and Rectifier Diodes, Rectifiers - Arrays - SBAS21DW5T1G Diode Arrays Diodes >> Switching Diode Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Package Tape and Reel SOT353; SC-88A (SC-70-5/SOT-353) SOT353; 5-TSSOP, SC-70-5, SOT-353 SOT353 SOT353; 5-TSSOP, SC-70-5, SOT-353
RoHS Compliant RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) 150 C (302 F)
Diode Type Diode Array 2 Independent Standard 250 V 200mA (DC) Surface Mount 5-TSSOP, SC-70-5, SOT-353
Unlock Full Specs
to access all available technical data