Diode Standard 100V 200mA (DC) Surface Mount SOD-523
Diode Standard 100V 200mA (DC) Surface Mount SOD-523
Diode Standard 100V 200mA (DC) Surface Mount SOD-523
Manufacturer: ON Semiconductor
Win Source Part Number: 1094517-SBAS16XV2T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Switching Diode, SOD-523 2 LEAD, 3000-REEL Product overview: SBAS16XV2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAS16XV2T1G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 200MA SOD523
DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Single
DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Single
DIODE GEN PURP 100V 200MA SOD523
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes | Diodes | Rectifiers |
| Product Number | SBAS16XV2T1GOSTR-ND | 1094517-SBAS16XV2T1G | 280-SBAS16XV2T1G | SBAS16XV2T1G | 13AC6230 | 13AC3955 | SBAS16XV2T1G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SBAS16XV2T1G | Diode and Rectifier | Single Diodes | Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi | Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ? to 150 C (? to 302 F) | |||
| Diode Type | Standard | ||||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 75 volts | 100 volts | 100 volts | 100 volts | |||
| IR | 1.00E-3 mA | 1.00E-3 mA |