onsemi Single Diodes SBAS16WT1G

Description
Diode Standard 75V 200mA Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet
Description
Diode Standard 75V 200mA Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBAS16WT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBAS16WT1GOSDKR-ND
Single Diodes SBAS16WT1GOSDKR-ND
Diode Standard 75V 200mA Surface Mount SC-70-3 (SOT323)

Diode Standard 75V 200mA Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Diodes - SBAS16WT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBAS16WT1GOSCT-ND
Single Diodes SBAS16WT1GOSCT-ND
Diode Standard 75V 200mA Surface Mount SC-70-3 (SOT323)

Diode Standard 75V 200mA Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Diodes - SBAS16WT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBAS16WT1GOSTR-ND
Single Diodes SBAS16WT1GOSTR-ND
Diode Standard 75V 200mA Surface Mount SC-70-3 (SOT323)

Diode Standard 75V 200mA Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Singapore, Singapore
100 V Diode and Rectifier
280-SBAS16WT1G
100 V Diode and Rectifier 280-SBAS16WT1G
100 V Switching Diode, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SBAS16WT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAS16WT1G can be used for catalog matching and distributor lookup.

100 V Switching Diode, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SBAS16WT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAS16WT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBAS16WT1G - 726796-SBAS16WT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBAS16WT1G
726796-SBAS16WT1G
Diodes, Rectifiers - Single - SBAS16WT1G 726796-SBAS16WT1G
Manufacturer: ON Semiconductor Win Source Part Number: 726796-SBAS16WT1G Packaging: Reel Mounting Style: SMD Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 6ns Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SC-70 Manufacturer Package: SC-70, SOT-323 Voltage - DC Reverse (Vr) (Maximum): 75V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: BAS16 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA Current - Reverse Leakage at Vr: 1μA at 75V Capacitance at Vr, F: 2pF at 0V, 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 726796-SBAS16WT1G
Packaging: Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 6ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SC-70
Manufacturer Package: SC-70, SOT-323
Voltage - DC Reverse (Vr) (Maximum): 75V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: BAS16
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA
Current - Reverse Leakage at Vr: 1μA at 75V
Capacitance at Vr, F: 2pF at 0V, 1MHz

Buy Now
Single Diodes - SBAS16WT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBAS16WT1G
Single Diodes SBAS16WT1G
DIODE GEN PURP 75V 200MA SC70-3

DIODE GEN PURP 75V 200MA SC70-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBAS16WT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBAS16WT1G
Discrete Semiconductor Products - Diodes - Rectifiers SBAS16WT1G
DIODE GEN PURP 75V 200MA SC70-3

DIODE GEN PURP 75V 200MA SC70-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers
Product Number SBAS16WT1GOSDKR-ND 280-SBAS16WT1G 726796-SBAS16WT1G SBAS16WT1G SBAS16WT1G
Product Name Single Diodes 100 V Diode and Rectifier Diodes, Rectifiers - Single - SBAS16WT1G Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOT323; SC-70, SOT-323
RoHS Compliant RoHS
IO 0.2000 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data