Win Source Part Number: 1121172-SBAS16LT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 6 ns
Current - Reverse Leakage @ Vr: 1 µA @ 100 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Other Names: SBAS16LT3G-ND,SBAS16
Base Product Number: SBAS16
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
100 V Switching Diode, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SBAS16LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAS16LT3G can be used for catalog matching and distributor lookup.
DIODE GP 100V 200MA SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1121172-SBAS16LT3G | SBAS16LT3GOSTR-ND | 280-SBAS16LT3G | SBAS16LT3G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 100 V SOT-23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.25 volts | 1.25 volts | ||
| VR | 100 volts | |||
| IR | 1.00E-3 mA | |||
| trr | 6 ns |