onsemi Single Diodes SBAS16LT1G

Description
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBAS16LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBAS16LT1GOSCT-ND
Single Diodes SBAS16LT1GOSCT-ND
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - SBAS16LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBAS16LT1GOSDKR-ND
Single Diodes SBAS16LT1GOSDKR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - SBAS16LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBAS16LT1GOSTR-ND
Single Diodes SBAS16LT1GOSTR-ND
Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 100V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes, Rectifiers - Single - SBAS16LT1G - 893621-SBAS16LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBAS16LT1G
893621-SBAS16LT1G
Diodes, Rectifiers - Single - SBAS16LT1G 893621-SBAS16LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 893621-SBAS16LT1G Series: Automotive, AEC-Q101 Features: Diode Standard 100 V 200mA (DC) Surface Mount SOT-23-3 (TO-236) Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SBAS16 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: SBAS16LT1GOSCT, SBAS16LT1GOSTR, SBAS16LT1G-ND, SBAS16LT1GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 893621-SBAS16LT1G
Series: Automotive, AEC-Q101
Features: Diode Standard 100 V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBAS16
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SBAS16LT1GOSCT, SBAS16LT1GOSTR, SBAS16LT1G-ND, SBAS16LT1GOSDKR

Buy Now Datasheet
Single Diodes - SBAS16LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBAS16LT1G
Single Diodes SBAS16LT1G
DIODE GP 100V 200MA SOT23-3

DIODE GP 100V 200MA SOT23-3

Supplier's Site Datasheet
Diode, Aec-Q101, 0.2A, 100V, Sot-23; Diode Configuration Onsemi - 02AC3862 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, 0.2A, 100V, Sot-23; Diode Configuration Onsemi
02AC3862
Diode, Aec-Q101, 0.2A, 100V, Sot-23; Diode Configuration Onsemi 02AC3862
DIODE, AEC-Q101, 0.2A, 100V, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, AEC-Q101, 0.2A, 100V, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SBAS16LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBAS16LT1G
Discrete Semiconductor Products - Diodes - Rectifiers SBAS16LT1G
DIODE GP 100V 200MA SOT23-3

DIODE GP 100V 200MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Diodes Diodes Rectifiers
Product Number SBAS16LT1GOSCT-ND 893621-SBAS16LT1G SBAS16LT1G 02AC3862 SBAS16LT1G
Product Name Single Diodes Diodes, Rectifiers - Single - SBAS16LT1G Single Diodes Diode, Aec-Q101, 0.2A, 100V, Sot-23; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F)
Diode Type Diode Standard 100 V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
VF 1.25 volts 1.25 volts 1.25 volts
VR 100 volts 100 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data