100 V Switching Diode, SOD-323 2 LEAD, 3000-REEL Product overview: SBAS16HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAS16HT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 028037-SBAS16HT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Diode Standard 100V 200mA (DC) Surface Mount SOD-323
Diode Standard 100V 200mA (DC) Surface Mount SOD-323
Diode Standard 100V 200mA (DC) Surface Mount SOD-323
DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Single
DIODE GEN PURP 100V 200MA SOD323
DIODE GEN PURP 100V 200MA SOD323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 280-SBAS16HT1G | 028037-SBAS16HT1G | SBAS16HT1GOSTR-ND | 13AC6229 | SBAS16HT1G | SBAS16HT1G |
| Product Name | 100 V Diode and Rectifier | Diodes, Rectifiers - Single - SBAS16HT1G | Single Diodes | Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SC-76; SOD-323; SC-76, SOD-323 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 0.2000 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard |