onsemi Dual Schottky 100V 8A Diode and Rectifier SB80W10T-H

Description
Schottky Barrier Diode, 100V, 8A, Low IR, Monolithic Dual TP Common Cathode, DPAK / TP-FA, 500-BLKBG Product overview: SB80W10T-H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100V, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB80W10T-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Barrier Diode, 100V, 8A, Low IR, Monolithic Dual TP Common Cathode, DPAK / TP-FA, 500-BLKBG Product overview: SB80W10T-H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100V, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB80W10T-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 100V 8A Diode and Rectifier
286-SB80W10T-H
Dual Schottky 100V 8A Diode and Rectifier 286-SB80W10T-H
Schottky Barrier Diode, 100V, 8A, Low IR, Monolithic Dual TP Common Cathode, DPAK / TP-FA, 500-BLKBG Product overview: SB80W10T-H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100V, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB80W10T-H can be used for catalog matching and distributor lookup.

Schottky Barrier Diode, 100V, 8A, Low IR, Monolithic Dual TP Common Cathode, DPAK / TP-FA, 500-BLKBG Product overview: SB80W10T-H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100V, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB80W10T-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283014-SB80W10T-H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283014-SB80W10T-H
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283014-SB80W10T-H
Win Source Part Number: 1283014-SB80W10T-H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 500 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A Current - Reverse Leakage @ Vr: 100 µA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TP ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 2156-SB80W10T-H-ON,O NSONSSB80W10T-H Base Product Number: SB80 Product Status: Obsolete

Win Source Part Number: 1283014-SB80W10T-H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 500
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A
Current - Reverse Leakage @ Vr: 100 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TP
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-SB80W10T-H-ON,ONSONSSB80W10T-H
Base Product Number: SB80
Product Status: Obsolete

Buy Now Datasheet
Diode Arrays - SB80W10T-H-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SB80W10T-H-ND
Diode Arrays SB80W10T-H-ND
Diode Array 1 Pair Common Cathode Schottky 100V 8A Through Hole TO-251-3 Short Leads, IPak, TO-251AA

Diode Array 1 Pair Common Cathode Schottky 100V 8A Through Hole TO-251-3 Short Leads, IPak, TO-251AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB80W10T-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB80W10T-H
Discrete Semiconductor Products - Diodes - Rectifiers SB80W10T-H
DIODE ARRAY SCHOTTKY 100V 8A TP

DIODE ARRAY SCHOTTKY 100V 8A TP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-SB80W10T-H 1283014-SB80W10T-H SB80W10T-H-ND SB80W10T-H
Product Name Dual Schottky 100V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPAK, TO-251AA
RoHS Compliant RoHS
IO 8 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-1375PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HRU0103A-JTRF-E - 873870-HRU0103A-JTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA878C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Schottky barrier diode - BAT54XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
10 suppliers