onsemi Integrated Circuits (ICs) - Audio Special Purpose SB3231-E1

Description
Win Source Part Number: 1383387-SB3231-E1 Category: Integrated Circuits (ICs)>Audio Special Purpose Package: Tray Standard Package: 25 pcs Function: Audio Signal Processor Number of Channels: 4 Mounting Type: Surface Mount Package / Case: 25-FLGA Supplier Device Package: 25-SIP (5.59x3.18) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: SB3231 Product Status: Obsolete Moisture Sensitivity Level (MSL): 4 (72 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1383387-SB3231-E1 Category: Integrated Circuits (ICs)>Audio Special Purpose Package: Tray Standard Package: 25 pcs Function: Audio Signal Processor Number of Channels: 4 Mounting Type: Surface Mount Package / Case: 25-FLGA Supplier Device Package: 25-SIP (5.59x3.18) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: SB3231 Product Status: Obsolete Moisture Sensitivity Level (MSL): 4 (72 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Audio Special Purpose - 1383387-SB3231-E1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Audio Special Purpose
1383387-SB3231-E1
Integrated Circuits (ICs) - Audio Special Purpose 1383387-SB3231-E1
Win Source Part Number: 1383387-SB3231-E1 Category: Integrated Circuits (ICs)>Audio Special Purpose Package: Tray Standard Package: 25 pcs Function: Audio Signal Processor Number of Channels: 4 Mounting Type: Surface Mount Package / Case: 25-FLGA Supplier Device Package: 25-SIP (5.59x3.18) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: SB3231 Product Status: Obsolete Moisture Sensitivity Level (MSL): 4 (72 Hours)

Win Source Part Number: 1383387-SB3231-E1
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tray
Standard Package: 25 pcs
Function: Audio Signal Processor
Number of Channels: 4
Mounting Type: Surface Mount
Package / Case: 25-FLGA
Supplier Device Package: 25-SIP (5.59x3.18)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ON Semiconductor
Base Product Number: SB3231
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 4 (72 Hours)

Buy Now Datasheet
Audio Special Purpose - SB3231-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
SB3231-E1
Audio Special Purpose SB3231-E1
Audio Audio Signal Processor 4 Channel 25-SIP (5.59x3.18)

Audio Audio Signal Processor 4 Channel 25-SIP (5.59x3.18)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 1383387-SB3231-E1 SB3231-E1
Product Name Integrated Circuits (ICs) - Audio Special Purpose Audio Special Purpose
Package Type 25-FLGA 25-FLGA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Audio - LA42105-E-ON - Lingto Electronic Limited
Specs
Output Power 5 watts
Operating Temperature -20 to 75 C (-4 to 167 F)
View Details
Audio Amplifier ICs - 7139830P - RS Components, Ltd.
Specs
RoHS Compliant RoHS
Operation Class Class AB; Audio
Package Type EMP
View Details
56W 28V 8MHz TO-220 Audio Amplifier - 742-LM3875TF - ERSAELECTRONICS PTE. LTD.
Specs
Bandwidth 8 MHz
Supply Voltage (VS) 28 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers