Win Source Part Number: 1272367-SB3229-E1-T
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Function: Audio Signal Processor
Number of Channels: 4
Package / Case: 25-FLGA
Supplier Device Package: 25-SIP (5.59x3.18)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: SB3229
Audio Audio Signal Processor 4 Channel 25-SIP (5.59x3.18)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1272367-SB3229-E1-T | SB3229-E1-T |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| Package Type | 25-FLGA | 25-FLGA |