Manufacturer: Fairchild Semiconductor
Win Source Part Number: 313616-SB29003TF
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
SB29003 - HIGH VOLTAGE TRANSISTO Product overview: SB29003TF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SB29003TF can be used for catalog matching and distributor lookup.
SB29003 - High Voltage Transistor
SB29003 - High Voltage Transistor
TRANS NPN 400V 0.3A SOT223-4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 313616-SB29003TF | 276-SB29003TF | SB29003TF | SB29003TF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - SB29003TF | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | Bulk | SOT223-4 |