onsemi Diodes, Rectifiers - Single - SB20-03P-TD SB20-03P-TD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 064032-SB20-03P-TD Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A Reverse Recovery Time (trr): 20ns Current - Reverse Leakage @ Vr: 100μA @ 15V Capacitance @ Vr, F: 70pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PCP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 064032-SB20-03P-TD Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A Reverse Recovery Time (trr): 20ns Current - Reverse Leakage @ Vr: 100μA @ 15V Capacitance @ Vr, F: 70pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PCP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SB20-03P-TD - 064032-SB20-03P-TD - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB20-03P-TD
064032-SB20-03P-TD
Diodes, Rectifiers - Single - SB20-03P-TD 064032-SB20-03P-TD
Manufacturer: ON Semiconductor Win Source Part Number: 064032-SB20-03P-TD Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A Reverse Recovery Time (trr): 20ns Current - Reverse Leakage @ Vr: 100μA @ 15V Capacitance @ Vr, F: 70pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PCP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 064032-SB20-03P-TD
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 100μA @ 15V
Capacitance @ Vr, F: 70pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PCP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 30V 2A Diode and Rectifier - 280-SB20-03P-TD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-SB20-03P-TD
Schottky 30V 2A Diode and Rectifier 280-SB20-03P-TD
DIODE SCHOTTKY 30V 2A PCP Product overview: SB20-03P-TD from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB20-03P-TD can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 2A PCP Product overview: SB20-03P-TD from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB20-03P-TD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 064032-SB20-03P-TD 280-SB20-03P-TD
Product Name Diodes, Rectifiers - Single - SB20-03P-TD Schottky 30V 2A Diode and Rectifier
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS21LDYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Rectifier Diodes, Type LLD - Model: TS985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 300 volts
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details