onsemi Schottky 50V 1A Diode and Rectifier SB10-05P

Description
DIODE SCHOTTKY 50V 1A PCP Product overview: SB10-05P from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10-05P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 50V 1A PCP Product overview: SB10-05P from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10-05P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 50V 1A Diode and Rectifier - 280-SB10-05P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 1A Diode and Rectifier
280-SB10-05P
Schottky 50V 1A Diode and Rectifier 280-SB10-05P
DIODE SCHOTTKY 50V 1A PCP Product overview: SB10-05P from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10-05P can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 1A PCP Product overview: SB10-05P from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10-05P can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SB10-05P - 064028-SB10-05P - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB10-05P
064028-SB10-05P
Diodes, Rectifiers - Single - SB10-05P 064028-SB10-05P
Manufacturer: ON Semiconductor Win Source Part Number: 064028-SB10-05P Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 80μA @ 25V Capacitance @ Vr, F: 52pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-89/PCP-1 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 064028-SB10-05P
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 80μA @ 25V
Capacitance @ Vr, F: 52pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-89/PCP-1
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-SB10-05P 064028-SB10-05P
Product Name Schottky 50V 1A Diode and Rectifier Diodes, Rectifiers - Single - SB10-05P
Package Reel - TR SOT-89/PCP-1
Unlock Full Specs
to access all available technical data