onsemi Diodes, Rectifiers - Arrays - SB05W05C SB05W05C

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1246400-SB05W05C Manufacturer Homepage: www.ssdc-jp.com/eng/ Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1246400-SB05W05C Manufacturer Homepage: www.ssdc-jp.com/eng/ Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SB05W05C - 1246400-SB05W05C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SB05W05C
1246400-SB05W05C
Diodes, Rectifiers - Arrays - SB05W05C 1246400-SB05W05C
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1246400-SB05W05C Manufacturer Homepage: www.ssdc-jp.com/eng/ Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1246400-SB05W05C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 1246400-SB05W05C
Product Name Diodes, Rectifiers - Arrays - SB05W05C
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-3050CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Rectifier Diodes, Type SBD - Model: YA865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Diodes, Rectifiers - Arrays - SSRD8620CTT4G - 897762-SSRD8620CTT4G - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
40 V, 200 mA Schottky barrier dual diode - BAT721S,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
RoHS Compliant RoHS
View Details
8 suppliers