onsemi Schottky 30V 500MA Diode and Rectifier SB05-03Q

Description
DIODE SCHOTTKY 30V 500MA 3MCP Product overview: SB05-03Q from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB05-03Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 500MA 3MCP Product overview: SB05-03Q from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB05-03Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 500MA Diode and Rectifier - 280-SB05-03Q - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 30V 500MA Diode and Rectifier
280-SB05-03Q
Schottky 30V 500MA Diode and Rectifier 280-SB05-03Q
DIODE SCHOTTKY 30V 500MA 3MCP Product overview: SB05-03Q from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB05-03Q can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 500MA 3MCP Product overview: SB05-03Q from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB05-03Q can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SB05-03Q - 064022-SB05-03Q - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB05-03Q
064022-SB05-03Q
Diodes, Rectifiers - Single - SB05-03Q 064022-SB05-03Q
Manufacturer: ON Semiconductor Win Source Part Number: 064022-SB05-03Q Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 30μA @ 15V Capacitance @ Vr, F: 16pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: 3-MCP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 064022-SB05-03Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 30μA @ 15V
Capacitance @ Vr, F: 16pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-MCP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-SB05-03Q 064022-SB05-03Q
Product Name Schottky 30V 500MA Diode and Rectifier Diodes, Rectifiers - Single - SB05-03Q
Package Reel - TR 3-MCP
Unlock Full Specs
to access all available technical data