Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 104912-SB02W03CH-TL-
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Arrays
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Speed: Small Signal =
Package: SC-96
Manufacturer Device Package: 3-CPH
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 15μA @ 15V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 104912-SB02W03CH-TL-E |
| Product Name | Discrete Semiconductor Products |
| Diode Type | Schottky; Schottky |