onsemi Diodes, Rectifiers - Arrays - SB02W03C SB02W03C

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1246399-SB02W03C Manufacturer Homepage: www.ssdc-jp.com/eng/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1246399-SB02W03C Manufacturer Homepage: www.ssdc-jp.com/eng/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SB02W03C - 1246399-SB02W03C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SB02W03C
1246399-SB02W03C
Diodes, Rectifiers - Arrays - SB02W03C 1246399-SB02W03C
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1246399-SB02W03C Manufacturer Homepage: www.ssdc-jp.com/eng/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1246399-SB02W03C
Manufacturer Homepage: www.ssdc-jp.com/eng/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 1246399-SB02W03C
Product Name Diodes, Rectifiers - Arrays - SB02W03C
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 9211195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Sot-26
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3050MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SBD - Model: YG869C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details