onsemi Diodes, Rectifiers - Single - SB01-05Q SB01-05Q

Description
Manufacturer: ON Semiconductor Win Source Part Number: 064018-SB01-05Q Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 15μA @ 25V Capacitance @ Vr, F: 4.4pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: 3-MCP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 064018-SB01-05Q Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 15μA @ 25V Capacitance @ Vr, F: 4.4pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: 3-MCP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SB01-05Q - 064018-SB01-05Q - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB01-05Q
064018-SB01-05Q
Diodes, Rectifiers - Single - SB01-05Q 064018-SB01-05Q
Manufacturer: ON Semiconductor Win Source Part Number: 064018-SB01-05Q Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 15μA @ 25V Capacitance @ Vr, F: 4.4pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: 3-MCP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 064018-SB01-05Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 15μA @ 25V
Capacitance @ Vr, F: 4.4pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-MCP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 50V 100MA Diode and Rectifier - 280-SB01-05Q - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 50V 100MA Diode and Rectifier
280-SB01-05Q
Schottky 50V 100MA Diode and Rectifier 280-SB01-05Q
DIODE SCHOTTKY 50V 100MA 3MCP Product overview: SB01-05Q from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB01-05Q can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 100MA 3MCP Product overview: SB01-05Q from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB01-05Q can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 064018-SB01-05Q 280-SB01-05Q
Product Name Diodes, Rectifiers - Single - SB01-05Q Schottky 50V 100MA Diode and Rectifier
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data