onsemi Schottky 30V 70MA Diode and Rectifier SB007-03Q

Description
DIODE SCHOTTKY 30V 70MA 3MCP Product overview: SB007-03Q from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 70MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB007-03Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 70MA 3MCP Product overview: SB007-03Q from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 70MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB007-03Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 70MA Diode and Rectifier - 280-SB007-03Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 70MA Diode and Rectifier
280-SB007-03Q
Schottky 30V 70MA Diode and Rectifier 280-SB007-03Q
DIODE SCHOTTKY 30V 70MA 3MCP Product overview: SB007-03Q from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 70MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB007-03Q can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 70MA 3MCP Product overview: SB007-03Q from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 70MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB007-03Q can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SB007-03Q - 064015-SB007-03Q - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB007-03Q
064015-SB007-03Q
Diodes, Rectifiers - Single - SB007-03Q 064015-SB007-03Q
Manufacturer: ON Semiconductor Win Source Part Number: 064015-SB007-03Q Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 70mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 70mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 5μA @ 15V Capacitance @ Vr, F: 3pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: 3-MCP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 064015-SB007-03Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 70mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 70mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 15V
Capacitance @ Vr, F: 3pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-MCP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-SB007-03Q 064015-SB007-03Q
Product Name Schottky 30V 70MA Diode and Rectifier Diodes, Rectifiers - Single - SB007-03Q
Package Reel - TR 3-MCP
Unlock Full Specs
to access all available technical data

Similar Products

Dual high-voltage switching diodes - BAV23A,215 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: YA878C15R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 30 amps
VRRM 150 volts
View Details
Bridge Rectifiers - CC1659-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Rectifier Diode - HR1N6080 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details