onsemi Diodes, Rectifiers - Single - SB007-03C SB007-03C

Description
Manufacturer: ON Semiconductor Win Source Part Number: 064014-SB007-03C Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 70mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 70mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 5μA @ 15V Capacitance @ Vr, F: 3pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: 3-CP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 064014-SB007-03C Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 70mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 70mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 5μA @ 15V Capacitance @ Vr, F: 3pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: 3-CP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SB007-03C - 064014-SB007-03C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB007-03C
064014-SB007-03C
Diodes, Rectifiers - Single - SB007-03C 064014-SB007-03C
Manufacturer: ON Semiconductor Win Source Part Number: 064014-SB007-03C Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 70mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 70mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 5μA @ 15V Capacitance @ Vr, F: 3pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: 3-CP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 064014-SB007-03C
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 70mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 70mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 15V
Capacitance @ Vr, F: 3pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-CP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 30V 70MA Diode and Rectifier - 280-SB007-03C - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 30V 70MA Diode and Rectifier
280-SB007-03C
Schottky 30V 70MA Diode and Rectifier 280-SB007-03C
DIODE SCHOTTKY 30V 70MA 3CP Product overview: SB007-03C from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 70MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB007-03C can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 70MA 3CP Product overview: SB007-03C from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 70MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB007-03C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 064014-SB007-03C 280-SB007-03C
Product Name Diodes, Rectifiers - Single - SB007-03C Schottky 30V 70MA Diode and Rectifier
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data