onsemi Circuit Protection - TVS - Diodes SA8V0CA

Description
Win Source Part Number: 1298751-SA8V0CA Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V Voltage - Breakdown (Min): 8.89V Voltage - Clamping (Max) @ Ipp: 13.6V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 36.7A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: SA8V0 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1298751-SA8V0CA Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V Voltage - Breakdown (Min): 8.89V Voltage - Clamping (Max) @ Ipp: 13.6V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 36.7A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: SA8V0 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1298751-SA8V0CA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298751-SA8V0CA
Circuit Protection - TVS - Diodes 1298751-SA8V0CA
Win Source Part Number: 1298751-SA8V0CA Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V Voltage - Breakdown (Min): 8.89V Voltage - Clamping (Max) @ Ipp: 13.6V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 36.7A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: SA8V0 Product Status: Obsolete

Win Source Part Number: 1298751-SA8V0CA
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.89V
Voltage - Clamping (Max) @ Ipp: 13.6V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 36.7A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: SA8V0
Product Status: Obsolete

Buy Now Datasheet
TVS Protection Diode - 144-SA8V0CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SA8V0CA
TVS Protection Diode 144-SA8V0CA
Product overview: SA8V0CA from ON Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA8V0CA can be used for catalog matching and distributor lookup.

Product overview: SA8V0CA from ON Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA8V0CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1298751-SA8V0CA 144-SA8V0CA
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode
Package DO-204AC, DO-15, Axial Tape & Reel (TR)
Unlock Full Specs
to access all available technical data