onsemi Audio Special Purpose - SA575DTBR2G SA575DTBR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 028019-SA575DTBR2G Packaging: Reel - TR Applications: Consumer Audio, Telecommunication Systems Number of Channels: 2 Family Name: SA575 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Purpose: Compandor Supply Voltage - Operating: 3 V to 7 V Alternative Parts (Cross-Reference): SA575DTBG; Introduction Date: April 06, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 028019-SA575DTBR2G Packaging: Reel - TR Applications: Consumer Audio, Telecommunication Systems Number of Channels: 2 Family Name: SA575 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Purpose: Compandor Supply Voltage - Operating: 3 V to 7 V Alternative Parts (Cross-Reference): SA575DTBG; Introduction Date: April 06, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - SA575DTBR2G - 028019-SA575DTBR2G - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - SA575DTBR2G
028019-SA575DTBR2G
Audio Special Purpose - SA575DTBR2G 028019-SA575DTBR2G
Manufacturer: ON Semiconductor Win Source Part Number: 028019-SA575DTBR2G Packaging: Reel - TR Applications: Consumer Audio, Telecommunication Systems Number of Channels: 2 Family Name: SA575 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Purpose: Compandor Supply Voltage - Operating: 3 V to 7 V Alternative Parts (Cross-Reference): SA575DTBG; Introduction Date: April 06, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 028019-SA575DTBR2G
Packaging: Reel - TR
Applications: Consumer Audio, Telecommunication Systems
Number of Channels: 2
Family Name: SA575
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Purpose: Compandor
Supply Voltage - Operating: 3 V to 7 V
Alternative Parts (Cross-Reference): SA575DTBG;
Introduction Date: April 06, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
SA575DTBR2G
Audio Amplifiers SA575DTBR2G
Audio Amplifiers ANA COMPANDOR

Audio Amplifiers ANA COMPANDOR

Buy Now Datasheet
Audio Special Purpose - SA575DTBR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
SA575DTBR2G
Audio Special Purpose SA575DTBR2G
Audio Compandor 2 Channel 20-TSSOP

Audio Compandor 2 Channel 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 028019-SA575DTBR2G SA575DTBR2G SA575DTBR2G
Product Name Audio Special Purpose - SA575DTBR2G Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 3 to 7 volts 3 to 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606QCA - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Analog - MTLT1013QH - Micross Components, Inc.
Micross Components, Inc.
View Details