Audio Compandor 2 Channel 20-TSSOP
Audio Compandor 2 Channel 20-TSSOP
Audio Compandor 2 Channel 20-TSSOP
IC COMPANDOR 20TSSOP
COMPANDOR, 2-CH, TSSOP-20; Audio Control Type:Compandor; Supply Voltage Range:3V to 7V; Control Interface:-; Audio IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
COMPANDOR, 2-CH, TSSOP-20; Audio Control Type:Compandor; Supply Voltage Range:3V to 7V; Control Interface:-; Audio IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Audio Processor ICs | Audio Processor ICs | Audio Processor ICs |
| Product Number | SA575DTBR2GOSCT-ND | SA575DTBR2G | 13AC9407 |
| Product Name | Audio Special Purpose | Compandor, 2-Ch, Tssop-20; Audio Control Type Onsemi | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | |
| Package/Case | "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP | |
| Interface | Analog | Analog |