onsemi Audio Special Purpose - SA575DTBG SA575DTBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 028018-SA575DTBG Packaging: Tube/Rail Applications: Consumer Audio, Telecommunication Systems Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Purpose: Compandor Supply Voltage - Operating: 3 V to 7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 028018-SA575DTBG Packaging: Tube/Rail Applications: Consumer Audio, Telecommunication Systems Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Purpose: Compandor Supply Voltage - Operating: 3 V to 7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - SA575DTBG - 028018-SA575DTBG - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - SA575DTBG
028018-SA575DTBG
Audio Special Purpose - SA575DTBG 028018-SA575DTBG
Manufacturer: ON Semiconductor Win Source Part Number: 028018-SA575DTBG Packaging: Tube/Rail Applications: Consumer Audio, Telecommunication Systems Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Purpose: Compandor Supply Voltage - Operating: 3 V to 7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 028018-SA575DTBG
Packaging: Tube/Rail
Applications: Consumer Audio, Telecommunication Systems
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Purpose: Compandor
Supply Voltage - Operating: 3 V to 7 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifier ICs - 7752941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
7752941
Audio Amplifier ICs 7752941
Low Voltage Compandor TSSOP20

Low Voltage Compandor TSSOP20

Supplier's Site
Audio Amplifier ICs - 7752941P - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
7752941P
Audio Amplifier ICs 7752941P
Low Voltage Compandor TSSOP20

Low Voltage Compandor TSSOP20

Supplier's Site
Audio Amplifier ICs - 1454719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
1454719
Audio Amplifier ICs 1454719
Low Voltage Compandor TSSOP20

Low Voltage Compandor TSSOP20

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
SA575DTBG
Audio Amplifiers SA575DTBG
Audio Amplifiers ANA COMPANDOR

Audio Amplifiers ANA COMPANDOR

Buy Now Datasheet
Audio Special Purpose - SA575DTBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
SA575DTBG
Audio Special Purpose SA575DTBG
Audio Compandor 2 Channel 20-TSSOP

Audio Compandor 2 Channel 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Audio Amplifier Chips
Product Number 028018-SA575DTBG 7752941 7752941P SA575DTBG SA575DTBG
Product Name Audio Special Purpose - SA575DTBG Audio Amplifier ICs Audio Amplifier ICs Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 3 to 7 volts 3 to 7 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 20-TSSOP SSOP; SOP; TSSOP; Tssop SSOP; SOP; TSSOP; TSSOP SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 1914284 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-70; Sc-70
Operating Range Microphone
View Details