onsemi Low Voltage Compandor, Tssop-20; Audio Control Type Onsemi SA575DTBG

Description
Audio Compandor 2 Channel 20-TSSOP
Request a Quote Datasheet
Description
Audio Compandor 2 Channel 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SA575DTBGOS-ND - DigiKey
Thief River Falls, MN, United States
Audio Compandor 2 Channel 20-TSSOP

Audio Compandor 2 Channel 20-TSSOP

Buy Now Datasheet
Low Voltage Compandor, Tssop-20; Audio Control Type Onsemi - 70K4377 - Newark, An Avnet Company
Chicago, IL, United States
Low Voltage Compandor, Tssop-20; Audio Control Type Onsemi
70K4377
Low Voltage Compandor, Tssop-20; Audio Control Type Onsemi 70K4377
LOW VOLTAGE COMPANDOR, TSSOP-20; Audio Control Type:Compandor; Supply Voltage Range:3V to 7V; Control Interface:-; Audio IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

LOW VOLTAGE COMPANDOR, TSSOP-20; Audio Control Type:Compandor; Supply Voltage Range:3V to 7V; Control Interface:-; Audio IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Processor ICs Audio Processor ICs
Product Number SA575DTBGOS-ND 70K4377
Product Name Low Voltage Compandor, Tssop-20; Audio Control Type Onsemi
Mounting Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Si32261-FM2 Single-chip Dual Channel ProSLIC - Si32261-FM2 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case LGA47
Interface PCM; SPI; PCM/SPI
View Details
Audio & Video Encoders & Decoders - 5386444 - RS Components, Ltd.
Specs
Package/Case Tssop
Interface Serial; Serial
Number of Channels 1 #
View Details