onsemi Audio Special Purpose - SA575DG SA575DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1094343-SA575DG Packaging: Tube/Rail Applications: Consumer Audio, Telecommunication Systems Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Purpose: Compandor Supply Voltage - Operating: 3 V to 7 V Alternative Parts (Cross-Reference): SA575DR2G; SA575D; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1094343-SA575DG Packaging: Tube/Rail Applications: Consumer Audio, Telecommunication Systems Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Purpose: Compandor Supply Voltage - Operating: 3 V to 7 V Alternative Parts (Cross-Reference): SA575DR2G; SA575D; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - SA575DG - 1094343-SA575DG - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - SA575DG
1094343-SA575DG
Audio Special Purpose - SA575DG 1094343-SA575DG
Manufacturer: ON Semiconductor Win Source Part Number: 1094343-SA575DG Packaging: Tube/Rail Applications: Consumer Audio, Telecommunication Systems Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Purpose: Compandor Supply Voltage - Operating: 3 V to 7 V Alternative Parts (Cross-Reference): SA575DR2G; SA575D; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1094343-SA575DG
Packaging: Tube/Rail
Applications: Consumer Audio, Telecommunication Systems
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Purpose: Compandor
Supply Voltage - Operating: 3 V to 7 V
Alternative Parts (Cross-Reference): SA575DR2G; SA575D;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Special Purpose - SA575DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
SA575DG
Audio Special Purpose SA575DG
Audio Compandor 2 Channel 20-SOIC

Audio Compandor 2 Channel 20-SOIC

Buy Now Datasheet
Audio Special Purpose - SA575DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
SA575DG
Audio Special Purpose SA575DG
Audio Compandor 2 Channel 20-SOIC

Audio Compandor 2 Channel 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 1094343-SA575DG SA575DG
Product Name Audio Special Purpose - SA575DG Audio Special Purpose
Supply Voltage (VS) 3 to 7 volts 3 to 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

100W Audio Amplifier - 742-IR4322MTRPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Bandwidth 9 MHz
Supply Voltage (VS) 12 volts
View Details
8 suppliers
Linear - Amplifiers - Audio - LA4445-E - Lingto Electronic Limited
Specs
Output Power 5.5 watts
Operating Temperature -20 to 75 C (-4 to 167 F)
View Details
Audio Amplifier ICs - 2412906P - RS Components, Ltd.
Specs
RoHS Compliant RoHS
Operation Class Audio
Package Type DMP
View Details
Audio Amplifiers - HPA02316MDCAR - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
View Details
3 suppliers