onsemi Audio Special Purpose - SA572N SA572N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 100351-SA572N Packaging: Tube/Rail Specifications: 110dB Applications: Consumer Audio, Telecommunication Systems Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DIP Purpose: Compandor Supply Voltage - Operating: 6 V to 22 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 100351-SA572N Packaging: Tube/Rail Specifications: 110dB Applications: Consumer Audio, Telecommunication Systems Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DIP Purpose: Compandor Supply Voltage - Operating: 6 V to 22 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - SA572N - 100351-SA572N - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - SA572N
100351-SA572N
Audio Special Purpose - SA572N 100351-SA572N
Manufacturer: ON Semiconductor Win Source Part Number: 100351-SA572N Packaging: Tube/Rail Specifications: 110dB Applications: Consumer Audio, Telecommunication Systems Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DIP Purpose: Compandor Supply Voltage - Operating: 6 V to 22 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 100351-SA572N
Packaging: Tube/Rail
Specifications: 110dB
Applications: Consumer Audio, Telecommunication Systems
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DIP
Purpose: Compandor
Supply Voltage - Operating: 6 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Audio Special Purpose - SA572N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
SA572N
Audio Special Purpose SA572N
Audio Compandor 2 Channel 16-PDIP

Audio Compandor 2 Channel 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 100351-SA572N SA572N
Product Name Audio Special Purpose - SA572N Audio Special Purpose
Supply Voltage (VS) 6 to 22 volts 6 to 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Audio - LA4450-E - Lingto Electronic Limited
Specs
Output Power 20 watts
Operating Temperature -35 to 80 C (-31 to 176 F)
View Details
Linear - Linear - Amplifiers - Audio - LM4809MMX - 093496-LM4809MMX - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 5.5 volts
Output Power 0.1050 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Audio Amplifier - 742-98-0510PBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Tube
View Details
5 suppliers
Audio Amplifier ICs - 9210786 - RS Components, Ltd.
Specs
RoHS Compliant RoHS
Operation Class Audio
Package Type Uqfn
View Details