Manufacturer: ON Semiconductor
Win Source Part Number: 119252-SA572DTBG
Packaging: Tube/Rail
Specifications: 110dB
Applications: Consumer Audio, Telecommunication Systems
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Purpose: Compandor
Supply Voltage - Operating: 6 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Audio Compandor 2 Channel 16-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 119252-SA572DTBG | SA572DTBG |
| Product Name | Audio Special Purpose - SA572DTBG | Audio Special Purpose |
| Supply Voltage (VS) | 6 to 22 volts | 6 to 22 volts |