Manufacturer: ON Semiconductor
Win Source Part Number: 793806-SA572DG
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Specifications: 110dB
Applications: Consumer Audio, Telecommunication Systems
Operating Supply Voltage: 6 V ~ 22 V
Function: Compandor
Interface: Analog
Number of Channels: 2
Family Name: SA572
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SA572D; SA572DR2; SA572DR2G;
Introduction Date: April 05, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Audio Compandor 2 Channel 16-SOIC
Audio Volume Control 3 Channel 16-SO
| Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 793806-SA572DG | SA572DG | SA572DG |
| Product Name | Audio Special Purpose - SA572DG | Audio Special Purpose | Audio Special Purpose |
| Supply Voltage (VS) | 6 to 22 volts | 6 to 22 volts | 4.5 to 12 volts |