Manufacturer: ON Semiconductor
Win Source Part Number: 132314-SA571N
Packaging: Tube/Rail
Specifications: 110dB
Applications: Consumer Audio, Telecommunication Systems
Number of Channels: 2
Family Name: SA571
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DIP
Purpose: Compandor
Supply Voltage - Operating: 6 V to 18 V
Alternative Parts (Cross-Reference): SA571N,602;
Introduction Date: June 07, 1990
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Audio Compandor 2 Channel 16-PDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 132314-SA571N | SA571N |
| Product Name | Audio Special Purpose - SA571N | Audio Special Purpose |
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts |