onsemi Audio Special Purpose - SA571DR2G SA571DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 028017-SA571DR2G Packaging: Reel - TR Specifications: 110dB Applications: Consumer Audio, Telecommunication Systems Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Compandor Supply Voltage - Operating: 6 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 028017-SA571DR2G Packaging: Reel - TR Specifications: 110dB Applications: Consumer Audio, Telecommunication Systems Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Compandor Supply Voltage - Operating: 6 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - SA571DR2G - 028017-SA571DR2G - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - SA571DR2G
028017-SA571DR2G
Audio Special Purpose - SA571DR2G 028017-SA571DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 028017-SA571DR2G Packaging: Reel - TR Specifications: 110dB Applications: Consumer Audio, Telecommunication Systems Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Compandor Supply Voltage - Operating: 6 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 028017-SA571DR2G
Packaging: Reel - TR
Specifications: 110dB
Applications: Consumer Audio, Telecommunication Systems
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Compandor
Supply Voltage - Operating: 6 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Special Purpose - SA571DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
SA571DR2G
Audio Special Purpose SA571DR2G
Audio Compandor 2 Channel 16-SOIC

Audio Compandor 2 Channel 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
SA571DR2G
Audio Amplifiers SA571DR2G
Audio Amplifiers Dual Gain Compandor Industrial Temp

Audio Amplifiers Dual Gain Compandor Industrial Temp

Buy Now Datasheet
Compandor, 2-Ch, 0.4W, Wsoic-16; Output Power Onsemi - 79Y9444 - Newark, An Avnet Company
Chicago, IL, United States
Compandor, 2-Ch, 0.4W, Wsoic-16; Output Power Onsemi
79Y9444
Compandor, 2-Ch, 0.4W, Wsoic-16; Output Power Onsemi 79Y9444
COMPANDOR, 2-CH, 0.4W, WSOIC-16; Output Power:-; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:6V to 18V; Amplifier Case Style:WSOIC; No. of Pins:16Pins; Load Impedance:600ohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

COMPANDOR, 2-CH, 0.4W, WSOIC-16; Output Power:-; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:6V to 18V; Amplifier Case Style:WSOIC; No. of Pins:16Pins; Load Impedance:600ohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number 028017-SA571DR2G SA571DR2G SA571DR2G 79Y9444
Product Name Audio Special Purpose - SA571DR2G Audio Special Purpose Audio Amplifiers Compandor, 2-Ch, 0.4W, Wsoic-16; Output Power Onsemi
Supply Voltage (VS) 6 to 18 volts 6 to 18 volts
Unlock Full Specs
to access all available technical data