onsemi Amplifier Class Onsemi SA571DR2G.

Description
Amplifier Class:-; No. of Channels:2 Channel; Output Power:-; Supply Voltage Range:6V to 18V; Amplifier Case Style:WSOIC; No. of Pins:16Pins; Load Impedance:600ohm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
Amplifier Class:-; No. of Channels:2 Channel; Output Power:-; Supply Voltage Range:6V to 18V; Amplifier Case Style:WSOIC; No. of Pins:16Pins; Load Impedance:600ohm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Amplifier Class Onsemi - 29AC9996 - Newark, An Avnet Company
Chicago, IL, United States
Amplifier Class Onsemi
29AC9996
Amplifier Class Onsemi 29AC9996
Amplifier Class:-; No. of Channels:2 Channel; Output Power:-; Supply Voltage Range:6V to 18V; Amplifier Case Style:WSOIC; No. of Pins:16Pins; Load Impedance:600ohm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Amplifier Class:-; No. of Channels:2 Channel; Output Power:-; Supply Voltage Range:6V to 18V; Amplifier Case Style:WSOIC; No. of Pins:16Pins; Load Impedance:600ohm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 29AC9996
Product Name Amplifier Class Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1.615GHZ Rf Amplifier - 860-BGA123N6E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
2 suppliers
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
Analog - MTLT111AQLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details