onsemi Compandor, Soic-16; Audio Control Type Onsemi SA571DG

Description
Audio Compandor 2 Channel 16-SOIC
Request a Quote Datasheet
Description
Audio Compandor 2 Channel 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SA571DGOS-ND - DigiKey
Thief River Falls, MN, United States
Audio Compandor 2 Channel 16-SOIC

Audio Compandor 2 Channel 16-SOIC

Buy Now Datasheet
Compandor, Soic-16; Audio Control Type Onsemi - 42K2600 - Newark, An Avnet Company
Chicago, IL, United States
Compandor, Soic-16; Audio Control Type Onsemi
42K2600
Compandor, Soic-16; Audio Control Type Onsemi 42K2600
COMPANDOR, SOIC-16; Audio Control Type:Compandor; Supply Voltage Range:6V to 18V; Control Interface:-; Audio IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

COMPANDOR, SOIC-16; Audio Control Type:Compandor; Supply Voltage Range:6V to 18V; Control Interface:-; Audio IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Audio Special Purpose - SA571DG - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
SA571DG
Audio Special Purpose SA571DG
IC COMPANDOR 16SOIC

IC COMPANDOR 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number SA571DGOS-ND 42K2600 SA571DG
Product Name Compandor, Soic-16; Audio Control Type Onsemi Audio Special Purpose
Mounting Surface Mount (SMT) Surface Mount (SMT)
Package/Case "16-SOIC (0.295"", 7.50mm Width)" SOIC
Interface Analog Analog
Unlock Full Specs
to access all available technical data

Similar Products

 - SI8241BB-D-IS1R-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers
Audio & Video Encoders & Decoders - 1913336 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface I2S, TDM, PCM
View Details
 - CS8420-DSZR-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "28-SOIC (0.295"", 7.50mm Width)"
Interface SPI
View Details
2 suppliers