onsemi 12V 3.4A SOIC MOSFET Transistor S4P01

Description
MOSFET P-CH 12V 3.4A 8-SOIC Product overview: S4P01 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.4A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-S4P01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 12V 3.4A 8-SOIC Product overview: S4P01 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.4A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-S4P01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 3.4A SOIC MOSFET Transistor
285-S4P01
12V 3.4A SOIC MOSFET Transistor 285-S4P01
MOSFET P-CH 12V 3.4A 8-SOIC Product overview: S4P01 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.4A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-S4P01 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 3.4A 8-SOIC Product overview: S4P01 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.4A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-S4P01 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - S4P01 - 211228-S4P01 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - S4P01
211228-S4P01
TRANSISTORS - Transistors - FETs, MOSFETs - RF - S4P01 211228-S4P01
Manufacturer: ON Semiconductor Win Source Part Number: 211228-S4P01 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 790mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 3.4A (Ta) Gate-Source Threshold Voltage: 1.15V @ 250μA Max Gate Charge: 35nC @ 4.5V Max Input Capacitance: 1850pF @ 9.6V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 45 mOhm @ 4.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 211228-S4P01
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 790mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 3.4A (Ta)
Gate-Source Threshold Voltage: 1.15V @ 250μA
Max Gate Charge: 35nC @ 4.5V
Max Input Capacitance: 1850pF @ 9.6V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 45 mOhm @ 4.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-S4P01 211228-S4P01
Product Name 12V 3.4A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - S4P01
Polarity P-Channel P-Channel; P-Channel
PD 790 milliwatts 790 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data