Manufacturer: Fairchild Semiconductor
Win Source Part Number: 063111-S3JB
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Series: Automotive AEC-Q101
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-214AA SMB
Manufacturer Device Package: DO-214AA (SMB)
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 3A
Reverse Recovery Time (trr): 1.5µs
Current - Reverse Leakage @ Vr: 10µA @ 600V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 18pF @ 0V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 063111-S3JB |
| Product Name | Discrete Semiconductor Products |